Micron Technology, Inc. Logic - Logic - FIFOs Memory - CYF0072V18L-133BGXI CYF0072V18L-133BGXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867916-CYF0072V18L-1 33BGXI Operating Temperature Range: -40°C ~ 85°C Features: Synchronous FIFO 72M (2M x 36) Uni-Directional 133MHz 10ns 209-FBGA (14x22) Package: Tray Package: 209-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CYF0072V18 Categories: Integrated Circuits (ICs) Case / Package: 209-FBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867916-CYF0072V18L-1 33BGXI Operating Temperature Range: -40°C ~ 85°C Features: Synchronous FIFO 72M (2M x 36) Uni-Directional 133MHz 10ns 209-FBGA (14x22) Package: Tray Package: 209-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CYF0072V18 Categories: Integrated Circuits (ICs) Case / Package: 209-FBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CYF0072V18L-133BGXI - 867916-CYF0072V18L-133BGXI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CYF0072V18L-133BGXI
867916-CYF0072V18L-133BGXI
Logic - Logic - FIFOs Memory - CYF0072V18L-133BGXI 867916-CYF0072V18L-133BGXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867916-CYF0072V18L-1 33BGXI Operating Temperature Range: -40°C ~ 85°C Features: Synchronous FIFO 72M (2M x 36) Uni-Directional 133MHz 10ns 209-FBGA (14x22) Package: Tray Package: 209-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CYF0072V18 Categories: Integrated Circuits (ICs) Case / Package: 209-FBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867916-CYF0072V18L-133BGXI
Operating Temperature Range: -40°C ~ 85°C
Features: Synchronous FIFO 72M (2M x 36) Uni-Directional 133MHz 10ns 209-FBGA (14x22)
Package: Tray
Package: 209-BGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CYF0072V18
Categories: Integrated Circuits (ICs)
Case / Package: 209-FBGA (14x22)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.32.0041

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 867916-CYF0072V18L-133BGXI
Product Name Logic - Logic - FIFOs Memory - CYF0072V18L-133BGXI
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 6116LA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details