Micron Technology, Inc. Logic - Logic - FIFOs Memory - CY7C4265-15AXC CY7C4265-15AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867774-CY7C4265-15AX C Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14) Package: Bulk Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 7C4265 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: CY7C4265-15AXC-ND, 428-2171, 2832-CY7C4265-15AXC, CY7C426515AXC, -CY7C4265
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867774-CY7C4265-15AX C Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14) Package: Bulk Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 7C4265 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: CY7C4265-15AXC-ND, 428-2171, 2832-CY7C4265-15AXC, CY7C426515AXC, -CY7C4265
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4265-15AXC - 867774-CY7C4265-15AXC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4265-15AXC
867774-CY7C4265-15AXC
Logic - Logic - FIFOs Memory - CY7C4265-15AXC 867774-CY7C4265-15AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867774-CY7C4265-15AX C Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14) Package: Bulk Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 7C4265 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: CY7C4265-15AXC-ND, 428-2171, 2832-CY7C4265-15AXC, CY7C426515AXC, -CY7C4265

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867774-CY7C4265-15AXC
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 7C4265
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.32.0071
Other Part Number: CY7C4265-15AXC-ND, 428-2171, 2832-CY7C4265-15AXC, CY7C426515AXC, -CY7C4265

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 867774-CY7C4265-15AXC
Product Name Logic - Logic - FIFOs Memory - CY7C4265-15AXC
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CY7C425-20JCT - 916495-CY7C425-20JCT - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.43x13.97)
View Details
2 suppliers
Memory IC and Storage Component - 774-672545 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details