Micron Technology, Inc. Logic - Logic - FIFOs Memory - CY7C4261V-10JXC CY7C4261V-10JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916496-CY7C4261V-10J XC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 144K (16K x 9) Uni-Directional 100MHz 8ns 32-PLCC (11.43x13.97) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 7C4261 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 30 HTSUS: 8542.32.0071 Other Part Number: -CY7C4261V, CY7C4261V10JXC, 2832-CY7C4261V-10JXC
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916496-CY7C4261V-10J XC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 144K (16K x 9) Uni-Directional 100MHz 8ns 32-PLCC (11.43x13.97) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 7C4261 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 30 HTSUS: 8542.32.0071 Other Part Number: -CY7C4261V, CY7C4261V10JXC, 2832-CY7C4261V-10JXC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4261V-10JXC - 916496-CY7C4261V-10JXC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4261V-10JXC
916496-CY7C4261V-10JXC
Logic - Logic - FIFOs Memory - CY7C4261V-10JXC 916496-CY7C4261V-10JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916496-CY7C4261V-10J XC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 144K (16K x 9) Uni-Directional 100MHz 8ns 32-PLCC (11.43x13.97) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 7C4261 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 30 HTSUS: 8542.32.0071 Other Part Number: -CY7C4261V, CY7C4261V10JXC, 2832-CY7C4261V-10JXC

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916496-CY7C4261V-10JXC
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 144K (16K x 9) Uni-Directional 100MHz 8ns 32-PLCC (11.43x13.97)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 7C4261
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 30
HTSUS: 8542.32.0071
Other Part Number: -CY7C4261V, CY7C4261V10JXC, 2832-CY7C4261V-10JXC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 916496-CY7C4261V-10JXC
Product Name Logic - Logic - FIFOs Memory - CY7C4261V-10JXC
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details