Micron Technology, Inc. Memory - SRAM - CY7C006A-20AXC CY7C006A-20AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916337-CY7C006A-20AX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (16K x 8) Parallel 20 ns 64-TQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C006 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C006A-20AXC, -CY7C006A, CY7C006A20AXC, CY7C006A-20AXC-ND, 428-1788
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916337-CY7C006A-20AX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (16K x 8) Parallel 20 ns 64-TQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C006 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C006A-20AXC, -CY7C006A, CY7C006A20AXC, CY7C006A-20AXC-ND, 428-1788
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C006A-20AXC - 916337-CY7C006A-20AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C006A-20AXC
916337-CY7C006A-20AXC
Memory - SRAM - CY7C006A-20AXC 916337-CY7C006A-20AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916337-CY7C006A-20AX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (16K x 8) Parallel 20 ns 64-TQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C006 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C006A-20AXC, -CY7C006A, CY7C006A20AXC, CY7C006A-20AXC-ND, 428-1788

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916337-CY7C006A-20AXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (16K x 8) Parallel 20 ns 64-TQFP (14x14)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C006
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0041
Other Part Number: 2832-CY7C006A-20AXC, -CY7C006A, CY7C006A20AXC, CY7C006A-20AXC-ND, 428-1788

Buy Now Datasheet
Memory IC and Storage Component - 774-CY7C006A-20AXC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C006A-20AXC
Memory IC and Storage Component 774-CY7C006A-20AXC
IC SRAM 128KBIT PARALLEL 64TQFP Product overview: CY7C006A-20AXC from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C006A-20AXC can be used for catalog matching and distributor lookup.

IC SRAM 128KBIT PARALLEL 64TQFP Product overview: CY7C006A-20AXC from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C006A-20AXC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 916337-CY7C006A-20AXC 774-CY7C006A-20AXC
Product Name Memory - SRAM - CY7C006A-20AXC Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 520966231496 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA45SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details