Micron Technology, Inc. 400MHZ Memory IC and Storage Component B4064B3PD-8D-F

Description
IC SDRAM 4GBIT 400MHZ 240FBGA Product overview: B4064B3PD-8D-F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-B4064B3PD-8D-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SDRAM 4GBIT 400MHZ 240FBGA Product overview: B4064B3PD-8D-F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-B4064B3PD-8D-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Memory IC and Storage Component - 774-B4064B3PD-8D-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Memory IC and Storage Component
774-B4064B3PD-8D-F
400MHZ Memory IC and Storage Component 774-B4064B3PD-8D-F
IC SDRAM 4GBIT 400MHZ 240FBGA Product overview: B4064B3PD-8D-F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-B4064B3PD-8D-F can be used for catalog matching and distributor lookup.

IC SDRAM 4GBIT 400MHZ 240FBGA Product overview: B4064B3PD-8D-F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-B4064B3PD-8D-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - B4064B3PD-8D-F - 199880-B4064B3PD-8D-F - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - B4064B3PD-8D-F
199880-B4064B3PD-8D-F
Memory - SDRAM - B4064B3PD-8D-F 199880-B4064B3PD-8D-F
Manufacturer: Micron Technology Inc. Win Source Part Number: 199880-B4064B3PD-8D- F Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 4Gb (64M x 64) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TC) Case / Package: 240-FBGA (14x14) Supply Voltage - Operating: 1.14 V to 1.95 V Memory Format: DRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 199880-B4064B3PD-8D-F
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 4Gb (64M x 64)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TC)
Case / Package: 240-FBGA (14x14)
Supply Voltage - Operating: 1.14 V to 1.95 V
Memory Format: DRAM
Max Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-B4064B3PD-8D-F 199880-B4064B3PD-8D-F
Product Name 400MHZ Memory IC and Storage Component Memory - SDRAM - B4064B3PD-8D-F
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 71016S20PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details