Micron Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-PQ208 A3P250-PQ208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908940-A3P250-PQ208 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 151 36864 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 151 Part Status: Obsolete Family Name: A3P250 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908940-A3P250-PQ208 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 151 36864 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 151 Part Status: Obsolete Family Name: A3P250 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-PQ208 - 908940-A3P250-PQ208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-PQ208
908940-A3P250-PQ208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-PQ208 908940-A3P250-PQ208
Manufacturer: Microsemi Corporation Win Source Part Number: 908940-A3P250-PQ208 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 151 36864 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 151 Part Status: Obsolete Family Name: A3P250 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 908940-A3P250-PQ208
Series: ProASIC3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 151 36864 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 151
Part Status: Obsolete
Family Name: A3P250
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3P250-PQ208 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P250-PQ208
FPGA Programmable Logic Device 696-A3P250-PQ208
IC FPGA 151 I/O 208QFP Product overview: A3P250-PQ208 from Micron Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-PQ208 can be used for catalog matching and distributor lookup.

IC FPGA 151 I/O 208QFP Product overview: A3P250-PQ208 from Micron Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-PQ208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908940-A3P250-PQ208 696-A3P250-PQ208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-PQ208 FPGA Programmable Logic Device
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP
Unlock Full Specs
to access all available technical data