Micron Technology, Inc. Memory - Flash - 320W18BE 320W18BE

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 075697-320W18BE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 60ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-VFBGA Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Max Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 075697-320W18BE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 60ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-VFBGA Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Max Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - 320W18BE - 075697-320W18BE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - 320W18BE
075697-320W18BE
Memory - Flash - 320W18BE 075697-320W18BE
Manufacturer: Micron Technology Inc. Win Source Part Number: 075697-320W18BE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 60ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-VFBGA Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Max Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 075697-320W18BE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (2M x 16)
Access Time: 60ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-VFBGA
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Max Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-320W18BE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-320W18BE
Memory IC and Storage Component 774-320W18BE
IC FLASH 32MBIT 60NS 56VFBGA Product overview: 320W18BE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-320W18BE can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 60NS 56VFBGA Product overview: 320W18BE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-320W18BE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 075697-320W18BE 774-320W18BE
Product Name Memory - Flash - 320W18BE Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details