Micron Technology, Inc. Memory - Flash - 25P10V6 25P10V6

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 152332-25P10V6 Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 152332-25P10V6 Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - 25P10V6 - 152332-25P10V6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - 25P10V6
152332-25P10V6
Memory - Flash - 25P10V6 152332-25P10V6
Manufacturer: Micron Technology Inc. Win Source Part Number: 152332-25P10V6 Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 152332-25P10V6
Technology: FLASH - NOR
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
1MB Memory IC and Storage Component - 774-25P10V6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MB Memory IC and Storage Component
774-25P10V6
1MB Memory IC and Storage Component 774-25P10V6
IC FLASH SER NOR 1MB KGD Product overview: 25P10V6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25P10V6 can be used for catalog matching and distributor lookup.

IC FLASH SER NOR 1MB KGD Product overview: 25P10V6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25P10V6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 152332-25P10V6 774-25P10V6
Product Name Memory - Flash - 25P10V6 1MB Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 5V 8bit Memory IC and Storage Component - 774-AM29F010B-45EF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; NOR
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Memory - S25FL128SAGBHBB00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers