Micromega Dynamics Multi-channel Smart Acquistion System RECOVIB DAQ-01

Description
The RECOVIB.DAQ-01 is a high resolution multi-channel smart acquisition system to be used in Structural Health Monitoring applications. Its dual processor architecture includes a digital signal processing core allowing efficient front-end signal processing. The second core further analyses recorded vibration measurements and communicates results to the external world through an Ethernet connection. Attention is paid to aspects of EMC and operation over a wide temperature range to allow usage in harsh environments such as wind turbines. Can be used with our sensors or with other commercially available sensors with current or voltage output. High dynamics and resolution (24-bit). High EMC immunity (tested according to various wind turbine manufacturer specifications). Up to 24 channels Coordination with usual lightning protection modules Ethernet connection with various Ethernet protocols (UDP/IP, TCP/IP for acquisition streaming, FTP server or client for acquisition file transfers, NTP for time synchronization with time server, SMTP for sending emails and more) Client to cloud services available (telemetry and device management). Operation down to -40°C (including cold start) and up to 75°C (fanless). Possibility to implement local processing algorithms.
Datasheet
Description
The RECOVIB.DAQ-01 is a high resolution multi-channel smart acquisition system to be used in Structural Health Monitoring applications. Its dual processor architecture includes a digital signal processing core allowing efficient front-end signal processing. The second core further analyses recorded vibration measurements and communicates results to the external world through an Ethernet connection. Attention is paid to aspects of EMC and operation over a wide temperature range to allow usage in harsh environments such as wind turbines. Can be used with our sensors or with other commercially available sensors with current or voltage output. High dynamics and resolution (24-bit). High EMC immunity (tested according to various wind turbine manufacturer specifications). Up to 24 channels Coordination with usual lightning protection modules Ethernet connection with various Ethernet protocols (UDP/IP, TCP/IP for acquisition streaming, FTP server or client for acquisition file transfers, NTP for time synchronization with time server, SMTP for sending emails and more) Client to cloud services available (telemetry and device management). Operation down to -40°C (including cold start) and up to 75°C (fanless). Possibility to implement local processing algorithms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-channel Smart Acquistion System - RECOVIB DAQ-01 - Micromega Dynamics
Fernelmont, Belgium
Multi-channel Smart Acquistion System
RECOVIB DAQ-01
Multi-channel Smart Acquistion System RECOVIB DAQ-01
The RECOVIB.DAQ-01 is a high resolution multi-channel smart acquisition system to be used in Structural Health Monitoring applications. Its dual processor architecture includes a digital signal processing core allowing efficient front-end signal processing. The second core further analyses recorded vibration measurements and communicates results to the external world through an Ethernet connection. Attention is paid to aspects of EMC and operation over a wide temperature range to allow usage in harsh environments such as wind turbines. Can be used with our sensors or with other commercially available sensors with current or voltage output. High dynamics and resolution (24-bit). High EMC immunity (tested according to various wind turbine manufacturer specifications). Up to 24 channels Coordination with usual lightning protection modules Ethernet connection with various Ethernet protocols (UDP/IP, TCP/IP for acquisition streaming, FTP server or client for acquisition file transfers, NTP for time synchronization with time server, SMTP for sending emails and more) Client to cloud services available (telemetry and device management). Operation down to -40°C (including cold start) and up to 75°C (fanless). Possibility to implement local processing algorithms.

The RECOVIB.DAQ-01 is a high resolution multi-channel smart acquisition system to be used in Structural Health Monitoring applications.
Its dual processor architecture includes a digital signal processing core allowing efficient front-end signal processing.
The second core further analyses recorded vibration measurements and communicates results to the external world through an Ethernet connection.
Attention is paid to aspects of EMC and operation over a wide temperature range to allow usage in harsh environments such as wind turbines.

  • Can be used with our sensors or with other commercially available sensors with current or voltage output.
  • High dynamics and resolution (24-bit).
  • High EMC immunity (tested according to various wind turbine manufacturer specifications).
  • Up to 24 channels
  • Coordination with usual lightning protection modules
  • Ethernet connection with various Ethernet protocols (UDP/IP, TCP/IP for acquisition streaming, FTP server or client for acquisition file transfers, NTP for time
  • synchronization with time server, SMTP for sending emails and more)
  • Client to cloud services available (telemetry and device management).
  • Operation down to -40°C (including cold start) and up to 75°C (fanless).
  • Possibility to implement local processing algorithms.
Supplier's Site Datasheet

Technical Specifications

  Micromega Dynamics
Product Category Predictive Maintenance and Condition Monitoring Systems
Product Number RECOVIB DAQ-01
Product Name Multi-channel Smart Acquistion System
Monitored Properties Acceleration / Vibration
Unlock Full Specs
to access all available technical data

Similar Products

Digital Services for Integration SICK Prediction Box / SICK Monitoring Box - 1113414 - SICK
Specs
Application Condition monitoring, Predictive maintenance
Monitored Properties Transmits sensor and machine data, monitoring of data and execution of maintenance measures
Technology IoT
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Application Vibration analysis
Monitored Properties Remote Visu
Technology IoT
View Details
Liquid Temperature Monitoring System - MAG-SAFE - Dickow Pump Company, Inc.
Specs
Application Flow Control
Monitored Properties Temperature
View Details