Micromega Dynamics RECOVIB® IP68 - 5 Bar Industrial Accelerometer, Current Loop Output (4-20 mA) IAC-I-W-01

Description
The RECOVIB® industrial accelerometers bridge the gap between the performance of laboratory accelerometers (which are often expensive, fragile and offer low protection) and the robustness of industrial accelerometers (which are sometimes cheaper but often noisy and inaccurate). Our accelerometers can be deployed in industrial environments for monitoring machinery or structures. The RECOVIB® accelerometers are of proven design and the majority of the models available are widely used in a variety of fields, such as the machine tools, precision machining and on-shore and off-shore wind energy sectors in monitoring or active vibration control applications.
Datasheet
Description
The RECOVIB® industrial accelerometers bridge the gap between the performance of laboratory accelerometers (which are often expensive, fragile and offer low protection) and the robustness of industrial accelerometers (which are sometimes cheaper but often noisy and inaccurate). Our accelerometers can be deployed in industrial environments for monitoring machinery or structures. The RECOVIB® accelerometers are of proven design and the majority of the models available are widely used in a variety of fields, such as the machine tools, precision machining and on-shore and off-shore wind energy sectors in monitoring or active vibration control applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RECOVIB® IP68 - 5 Bar Industrial Accelerometer, Current Loop Output (4-20 mA) - IAC-I-W-01 - Micromega Dynamics
Fernelmont, Belgium
RECOVIB® IP68 - 5 Bar Industrial Accelerometer, Current Loop Output (4-20 mA)
IAC-I-W-01
RECOVIB® IP68 - 5 Bar Industrial Accelerometer, Current Loop Output (4-20 mA) IAC-I-W-01
The RECOVIB® industrial accelerometers bridge the gap between the performance of laboratory accelerometers (which are often expensive, fragile and offer low protection) and the robustness of industrial accelerometers (which are sometimes cheaper but often noisy and inaccurate). Our accelerometers can be deployed in industrial environments for monitoring machinery or structures. The RECOVIB® accelerometers are of proven design and the majority of the models available are widely used in a variety of fields, such as the machine tools, precision machining and on-shore and off-shore wind energy sectors in monitoring or active vibration control applications.

The RECOVIB® industrial accelerometers bridge the gap between the performance of laboratory accelerometers (which are often expensive, fragile and offer low protection) and the robustness of industrial accelerometers (which are sometimes cheaper but often noisy and inaccurate).

Our accelerometers can be deployed in industrial environments for monitoring machinery or structures.

The RECOVIB® accelerometers are of proven design and the majority of the models available are widely used in a variety of fields, such as the machine tools, precision machining and on-shore and off-shore wind energy sectors in monitoring or active vibration control applications.

Supplier's Site Datasheet

Technical Specifications

  Micromega Dynamics
Product Category Accelerometers
Product Number IAC-I-W-01
Product Name RECOVIB® IP68 - 5 Bar Industrial Accelerometer, Current Loop Output (4-20 mA)
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting 3.2 mm Diameter Holes
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20005552-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 6000 g
Frequency Range 0.0 to 8000 Hz
View Details
3xFS65HSA 2g FC 1510/15-25/30-40/45 - 1-FS75HSA-02/6510 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Fiber Bragg Grating
Sensor Mounting Stud/Bolt; Integral mounting stud
View Details