MicroGroup Compression Fitting (Tuohy Borst) 316-1032-TUOHY-2

Description
MicroGroup is pleased to introduce to market its new line of compression fittings. Designed for quick and easy connection to a wide variety of materials and tube diameters, these handy components eliminate the need for time consuming and costly secondary operations including; welding, brazing, soldering and more. Stocked body parts constructed from type 316 stainless steel with reusable and replaceable silicone seals. Other custom materials available upon request. Features: • 24 hour delivery – available from stock • Resists extreme temperature variations: 100°F to 350°F • FDA approved materials • Easy to disconnect and reuse • Compatible with a wide variety of materials and tube diameters • Up to 90 PSI liquid and air maximum Applications: • Surgical • Medical • Dental • Laboratory • and more!
Description
MicroGroup is pleased to introduce to market its new line of compression fittings. Designed for quick and easy connection to a wide variety of materials and tube diameters, these handy components eliminate the need for time consuming and costly secondary operations including; welding, brazing, soldering and more. Stocked body parts constructed from type 316 stainless steel with reusable and replaceable silicone seals. Other custom materials available upon request. Features: • 24 hour delivery – available from stock • Resists extreme temperature variations: 100°F to 350°F • FDA approved materials • Easy to disconnect and reuse • Compatible with a wide variety of materials and tube diameters • Up to 90 PSI liquid and air maximum Applications: • Surgical • Medical • Dental • Laboratory • and more!

Suppliers

Company
Product
Description
Supplier Links
Compression Fitting (Tuohy Borst) - 316-1032-TUOHY-2 - MicroGroup
Medway, MA, USA
Compression Fitting (Tuohy Borst)
316-1032-TUOHY-2
Compression Fitting (Tuohy Borst) 316-1032-TUOHY-2
MicroGroup is pleased to introduce to market its new line of compression fittings. Designed for quick and easy connection to a wide variety of materials and tube diameters, these handy components eliminate the need for time consuming and costly secondary operations including; welding, brazing, soldering and more. Stocked body parts constructed from type 316 stainless steel with reusable and replaceable silicone seals. Other custom materials available upon request. Features: • 24 hour delivery – available from stock • Resists extreme temperature variations: 100°F to 350°F • FDA approved materials • Easy to disconnect and reuse • Compatible with a wide variety of materials and tube diameters • Up to 90 PSI liquid and air maximum Applications: • Surgical • Medical • Dental • Laboratory • and more!

MicroGroup is pleased to introduce to market its new line of compression
fittings. Designed for quick and easy connection to a wide variety of
materials and tube diameters, these handy components eliminate the
need for time consuming and costly secondary operations including;
welding, brazing, soldering and more. Stocked body parts constructed
from type 316 stainless steel with reusable and replaceable silicone
seals. Other custom materials available upon request.

Features:
• 24 hour delivery – available from stock
• Resists extreme temperature variations:
100°F to 350°F
• FDA approved materials
• Easy to disconnect and reuse
• Compatible with a wide variety of
materials and tube diameters
• Up to 90 PSI liquid and air maximum

Applications:
• Surgical
• Medical
• Dental
• Laboratory
• and more!

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Tube Fittings
Product Number 316-1032-TUOHY-2
Product Name Compression Fitting (Tuohy Borst)
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details