MicroGate Systems, Ltd. Antennas MGMA3216H2450-A02

Description
1206 Antennas ROHS
Datasheet
Description
1206 Antennas ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 Antennas ROHS

1206 Antennas ROHS

Supplier's Site
MGMA3216H2450-A02

MGMA3216H2450-A02

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Antennas Antennas
Product Number MGMA3216H2450-A02 MGMA3216H2450-A02
Product Name Antennas Antennas
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-102TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details