Microflex, Inc. Microflex High Five N80 White XL Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14804 N804-10

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of nitrile, is packaged 100 per pack, 1000 per case, comes in white and meets ASTM F1671, ISO 9001 Certified QMS, FDA standards. Proper sizing is important when buying this SKU. The size for this product is XL.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of nitrile, is packaged 100 per pack, 1000 per case, comes in white and meets ASTM F1671, ISO 9001 Certified QMS, FDA standards. Proper sizing is important when buying this SKU. The size for this product is XL.

Suppliers

Company
Product
Description
Supplier Links
Microflex High Five N80 White XL Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14804 - 683438-14804 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex High Five N80 White XL Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14804
683438-14804
Microflex High Five N80 White XL Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14804 683438-14804
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of nitrile, is packaged 100 per pack, 1000 per case, comes in white and meets ASTM F1671, ISO 9001 Certified QMS, FDA standards. Proper sizing is important when buying this SKU. The size for this product is XL.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of nitrile, is packaged 100 per pack, 1000 per case, comes in white and meets ASTM F1671, ISO 9001 Certified QMS, FDA standards. Proper sizing is important when buying this SKU. The size for this product is XL.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 683438-14804
Product Name Microflex High Five N80 White XL Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14804
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 124526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Leather
View Details