Microflex, Inc. Microflex High Five N80 White Medium Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14802 N802-10

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of nitrile, is packaged 100 per pack, 1000 per case, comes in white and meets ASTM F1671, ISO 9001 Certified QMS, FDA standards. Proper sizing is important when buying this item. The size for this product is Medium.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of nitrile, is packaged 100 per pack, 1000 per case, comes in white and meets ASTM F1671, ISO 9001 Certified QMS, FDA standards. Proper sizing is important when buying this item. The size for this product is Medium.

Suppliers

Company
Product
Description
Supplier Links
Microflex High Five N80 White Medium Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14802 - 683438-14802 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex High Five N80 White Medium Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14802
683438-14802
Microflex High Five N80 White Medium Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14802 683438-14802
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of nitrile, is packaged 100 per pack, 1000 per case, comes in white and meets ASTM F1671, ISO 9001 Certified QMS, FDA standards. Proper sizing is important when buying this item. The size for this product is Medium.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of nitrile, is packaged 100 per pack, 1000 per case, comes in white and meets ASTM F1671, ISO 9001 Certified QMS, FDA standards. Proper sizing is important when buying this item. The size for this product is Medium.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 683438-14802
Product Name Microflex High Five N80 White Medium Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14802
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 146651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Yarn
View Details
Gloves - 0358-14L - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Neoprene; Neoprene (Cuff), Terry Cloth (Thumb)
View Details