Microflex, Inc. Microflex High Five N21 Blue XL Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14214 N214

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/2 in length. The Microflex High Five disposable glove is made of nitrile, is packaged 100 per pack, 1000 per case, comes in blue and meets ASTM D6319 US QSR/FDA 510(K) standards. Proper sizing is important when buying this SKU. The size for this product is XL.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/2 in length. The Microflex High Five disposable glove is made of nitrile, is packaged 100 per pack, 1000 per case, comes in blue and meets ASTM D6319 US QSR/FDA 510(K) standards. Proper sizing is important when buying this SKU. The size for this product is XL.

Suppliers

Company
Product
Description
Supplier Links
Microflex High Five N21 Blue XL Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14214 - 683438-14214 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex High Five N21 Blue XL Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14214
683438-14214
Microflex High Five N21 Blue XL Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14214 683438-14214
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/2 in length. The Microflex High Five disposable glove is made of nitrile, is packaged 100 per pack, 1000 per case, comes in blue and meets ASTM D6319 US QSR/FDA 510(K) standards. Proper sizing is important when buying this SKU. The size for this product is XL.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/2 in length. The Microflex High Five disposable glove is made of nitrile, is packaged 100 per pack, 1000 per case, comes in blue and meets ASTM D6319 US QSR/FDA 510(K) standards. Proper sizing is important when buying this SKU. The size for this product is XL.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 683438-14214
Product Name Microflex High Five N21 Blue XL Nitrile Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-14214
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Fleeces, Hoodies & Sweatshirts - 106312 - RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; Polyester; 50% Cotton, 50% Polyester
View Details
Disposable Coveralls - 7672955 - RS Components, Ltd.
Kimberly-Clark Professional
Specs
Clothing Type Coveralls/Body Suit
Application Antistatic, low linting, protection against liquids and particles, silicone-free
Material Spunbond fabric
View Details