Microflex, Inc. Microflex High Five L97 Natural Medium Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-12972 L972

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of latex, is packaged 100 per pack, 1000 per case, comes in natural and meets ASTM D3578 US QSR/FDA 510(K) standards. Proper sizing is important when buying this product. The size for this product is Medium.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of latex, is packaged 100 per pack, 1000 per case, comes in natural and meets ASTM D3578 US QSR/FDA 510(K) standards. Proper sizing is important when buying this product. The size for this product is Medium.

Suppliers

Company
Product
Description
Supplier Links
Microflex High Five L97 Natural Medium Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-12972 - 683438-12972 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex High Five L97 Natural Medium Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-12972
683438-12972
Microflex High Five L97 Natural Medium Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-12972 683438-12972
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of latex, is packaged 100 per pack, 1000 per case, comes in natural and meets ASTM D3578 US QSR/FDA 510(K) standards. Proper sizing is important when buying this product. The size for this product is Medium.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of latex, is packaged 100 per pack, 1000 per case, comes in natural and meets ASTM D3578 US QSR/FDA 510(K) standards. Proper sizing is important when buying this product. The size for this product is Medium.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 683438-12972
Product Name Microflex High Five L97 Natural Medium Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-12972
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Vest - SV9 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Clothing Type Vest
View Details