Microflex, Inc. Microflex High Five L92 Natural Large Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-12923 L923

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of latex, is packaged 100 per pack, 1000 per case, comes in natural and meets ASTM D3578 US QSR/FDA 510(K) standards. Proper sizing is important when buying this part. The size for this product is Large.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of latex, is packaged 100 per pack, 1000 per case, comes in natural and meets ASTM D3578 US QSR/FDA 510(K) standards. Proper sizing is important when buying this part. The size for this product is Large.

Suppliers

Company
Product
Description
Supplier Links
Microflex High Five L92 Natural Large Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-12923 - 683438-12923 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex High Five L92 Natural Large Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-12923
683438-12923
Microflex High Five L92 Natural Large Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-12923 683438-12923
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of latex, is packaged 100 per pack, 1000 per case, comes in natural and meets ASTM D3578 US QSR/FDA 510(K) standards. Proper sizing is important when buying this part. The size for this product is Large.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9 1/2 in length. The Microflex High Five disposable glove is made of latex, is packaged 100 per pack, 1000 per case, comes in natural and meets ASTM D3578 US QSR/FDA 510(K) standards. Proper sizing is important when buying this part. The size for this product is Large.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 683438-12923
Product Name Microflex High Five L92 Natural Large Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 9 1/2 in Length - 683438-12923
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products