Microflex, Inc. Microflex High Five L85 Blue XL Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 12 in Length - 683438-12854 L854

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in length. The Microflex High Five disposable glove is made of latex, is packaged 50 per box, 500 per case, comes in blue and meets NFPA 1999, ASTM D3578, US QSR/FDA 510(K), US NFPA standards. Proper sizing is important when buying this product. The size for this product is XL.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in length. The Microflex High Five disposable glove is made of latex, is packaged 50 per box, 500 per case, comes in blue and meets NFPA 1999, ASTM D3578, US QSR/FDA 510(K), US NFPA standards. Proper sizing is important when buying this product. The size for this product is XL.

Suppliers

Company
Product
Description
Supplier Links
Microflex High Five L85 Blue XL Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 12 in Length - 683438-12854 - 683438-12854 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex High Five L85 Blue XL Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 12 in Length - 683438-12854
683438-12854
Microflex High Five L85 Blue XL Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 12 in Length - 683438-12854 683438-12854
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in length. The Microflex High Five disposable glove is made of latex, is packaged 50 per box, 500 per case, comes in blue and meets NFPA 1999, ASTM D3578, US QSR/FDA 510(K), US NFPA standards. Proper sizing is important when buying this product. The size for this product is XL.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in length. The Microflex High Five disposable glove is made of latex, is packaged 50 per box, 500 per case, comes in blue and meets NFPA 1999, ASTM D3578, US QSR/FDA 510(K), US NFPA standards. Proper sizing is important when buying this product. The size for this product is XL.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 683438-12854
Product Name Microflex High Five L85 Blue XL Latex Powder Free Disposable Gloves - Medical Grade - Rough Finish - 12 in Length - 683438-12854
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Polo Shirts - 106340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Disposable Coveralls - 7672955 - RS Components, Ltd.
Kimberly-Clark Professional
Specs
Clothing Type Coveralls/Body Suit
Application Antistatic, low linting, protection against liquids and particles, silicone-free
Material Spunbond fabric
View Details