R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The Microflex disposable cleanroom glove is made of nitrile, is packaged 10 inner polybag per master polybag, 20 master polybags per carton, comes in white and meets ASTM D 5712, IEST-RP-CC005.3 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is 7.5. Features a clean room class rating of ISO Class 4.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 769799-89975 |
| Product Name | Microflex HSCE4-899 White 7.5 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-89975 |
| Clothing Type | Gloves |