Microflex, Inc. Microflex HSCE4-899 White 6 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-89960 HSCE4-899-6.0

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Microflex disposable cleanroom glove is made of nitrile, is packaged 10 inner polybag per master polybag, 20 master polybags per carton, comes in white and meets ASTM D 5712, IEST-RP-CC005.3 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is 6. Features a clean room class rating of ISO Class 4.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Microflex disposable cleanroom glove is made of nitrile, is packaged 10 inner polybag per master polybag, 20 master polybags per carton, comes in white and meets ASTM D 5712, IEST-RP-CC005.3 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is 6. Features a clean room class rating of ISO Class 4.

Suppliers

Company
Product
Description
Supplier Links
Microflex HSCE4-899 White 6 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-89960 - 769799-89960 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex HSCE4-899 White 6 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-89960
769799-89960
Microflex HSCE4-899 White 6 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-89960 769799-89960
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Microflex disposable cleanroom glove is made of nitrile, is packaged 10 inner polybag per master polybag, 20 master polybags per carton, comes in white and meets ASTM D 5712, IEST-RP-CC005.3 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is 6. Features a clean room class rating of ISO Class 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Microflex disposable cleanroom glove is made of nitrile, is packaged 10 inner polybag per master polybag, 20 master polybags per carton, comes in white and meets ASTM D 5712, IEST-RP-CC005.3 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is 6. Features a clean room class rating of ISO Class 4.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 769799-89960
Product Name Microflex HSCE4-899 White 6 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-89960
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Jackets - 103335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details