Microflex, Inc. Microflex HSCE4-879 Off-White 8 Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Smooth Finish - 12 in Length - 769799-80080 HSCE4-879-80

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 10 inner polybag per master polybag, 20 master polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with smooth leather grade. Proper sizing is important when buying this SKU. The size for this product is 8. Features a clean room class rating of ISO Class 4.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 10 inner polybag per master polybag, 20 master polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with smooth leather grade. Proper sizing is important when buying this SKU. The size for this product is 8. Features a clean room class rating of ISO Class 4.

Suppliers

Company
Product
Description
Supplier Links
Microflex HSCE4-879 Off-White 8 Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Smooth Finish - 12 in Length - 769799-80080 - 769799-80080 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex HSCE4-879 Off-White 8 Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Smooth Finish - 12 in Length - 769799-80080
769799-80080
Microflex HSCE4-879 Off-White 8 Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Smooth Finish - 12 in Length - 769799-80080 769799-80080
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 10 inner polybag per master polybag, 20 master polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with smooth leather grade. Proper sizing is important when buying this SKU. The size for this product is 8. Features a clean room class rating of ISO Class 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 10 inner polybag per master polybag, 20 master polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with smooth leather grade. Proper sizing is important when buying this SKU. The size for this product is 8. Features a clean room class rating of ISO Class 4.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 769799-80080
Product Name Microflex HSCE4-879 Off-White 8 Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Smooth Finish - 12 in Length - 769799-80080
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 146475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Polyester; Polyester
View Details
Mesh Backed Lifter's Gloves - Black - Small - GLV1031S - Custom Made Boxes, Inc.
Specs
Clothing Type Gloves
Material Metal/Metal Mesh
View Details