Microflex, Inc. Microflex HSCE4-879 Off-White 7 Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Smooth Finish - 12 in Length - 769799-80070 HSCE4-879-70

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 10 inner polybag per master polybag, 20 master polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with smooth leather grade. Proper sizing is important when buying this part. The size for this product is 7. Features a clean room class rating of ISO Class 4.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 10 inner polybag per master polybag, 20 master polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with smooth leather grade. Proper sizing is important when buying this part. The size for this product is 7. Features a clean room class rating of ISO Class 4.

Suppliers

Company
Product
Description
Supplier Links
Microflex HSCE4-879 Off-White 7 Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Smooth Finish - 12 in Length - 769799-80070 - 769799-80070 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex HSCE4-879 Off-White 7 Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Smooth Finish - 12 in Length - 769799-80070
769799-80070
Microflex HSCE4-879 Off-White 7 Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Smooth Finish - 12 in Length - 769799-80070 769799-80070
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 10 inner polybag per master polybag, 20 master polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with smooth leather grade. Proper sizing is important when buying this part. The size for this product is 7. Features a clean room class rating of ISO Class 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 10 inner polybag per master polybag, 20 master polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with smooth leather grade. Proper sizing is important when buying this part. The size for this product is 7. Features a clean room class rating of ISO Class 4.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 769799-80070
Product Name Microflex HSCE4-879 Off-White 7 Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Smooth Finish - 12 in Length - 769799-80070
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 145379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Polyethylene; High Density Polyethylene
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details