Microflex, Inc. Microflex CE5-637 White Large Nitrile Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 9 in Length - 769799-06379 CE5-637-L

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 in length. The Microflex disposable cleanroom glove is made of nitrile, is packaged 100 gloves per polybag, 10 polybags per carton and comes in white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is Large. Features a clean room class rating of ISO Class 5.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 in length. The Microflex disposable cleanroom glove is made of nitrile, is packaged 100 gloves per polybag, 10 polybags per carton and comes in white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is Large. Features a clean room class rating of ISO Class 5.

Suppliers

Company
Product
Description
Supplier Links
Microflex CE5-637 White Large Nitrile Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 9 in Length - 769799-06379 - 769799-06379 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex CE5-637 White Large Nitrile Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 9 in Length - 769799-06379
769799-06379
Microflex CE5-637 White Large Nitrile Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 9 in Length - 769799-06379 769799-06379
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 in length. The Microflex disposable cleanroom glove is made of nitrile, is packaged 100 gloves per polybag, 10 polybags per carton and comes in white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is Large. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 in length. The Microflex disposable cleanroom glove is made of nitrile, is packaged 100 gloves per polybag, 10 polybags per carton and comes in white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is Large. Features a clean room class rating of ISO Class 5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 769799-06379
Product Name Microflex CE5-637 White Large Nitrile Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 9 in Length - 769799-06379
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 1813307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nylon; Nylon, Acrylic, Polyvinyl Chloride
View Details
Knifehandler Gloves - Extra Large - GLV1041XL - Custom Made Boxes, Inc.
Specs
Clothing Type Gloves
View Details