Microflex, Inc. Microflex CE5-512 Off-White X-Small Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 12 in Length - 769799-05126 CE5-512-XS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 100 gloves per polybag, 10 polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.2, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is X-Small. Features a clean room class rating of ISO Class 5.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 100 gloves per polybag, 10 polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.2, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is X-Small. Features a clean room class rating of ISO Class 5.

Suppliers

Company
Product
Description
Supplier Links
Microflex CE5-512 Off-White X-Small Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 12 in Length - 769799-05126 - 769799-05126 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex CE5-512 Off-White X-Small Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 12 in Length - 769799-05126
769799-05126
Microflex CE5-512 Off-White X-Small Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 12 in Length - 769799-05126 769799-05126
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 100 gloves per polybag, 10 polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.2, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is X-Small. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 100 gloves per polybag, 10 polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.2, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is X-Small. Features a clean room class rating of ISO Class 5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 769799-05126
Product Name Microflex CE5-512 Off-White X-Small Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 12 in Length - 769799-05126
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 145525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nylon; Nylon
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details