Microflex, Inc. Microflex CE5-429 Off-White Medium Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 9 in Length - 769799-04298 CE5-429-M

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 100 gloves per polybag, 10 polybags per carton and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this product. The size for this product is Medium. Features a clean room class rating of ISO Class 5.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 100 gloves per polybag, 10 polybags per carton and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this product. The size for this product is Medium. Features a clean room class rating of ISO Class 5.

Suppliers

Company
Product
Description
Supplier Links
Microflex CE5-429 Off-White Medium Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 9 in Length - 769799-04298 - 769799-04298 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex CE5-429 Off-White Medium Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 9 in Length - 769799-04298
769799-04298
Microflex CE5-429 Off-White Medium Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 9 in Length - 769799-04298 769799-04298
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 100 gloves per polybag, 10 polybags per carton and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this product. The size for this product is Medium. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 100 gloves per polybag, 10 polybags per carton and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this product. The size for this product is Medium. Features a clean room class rating of ISO Class 5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 769799-04298
Product Name Microflex CE5-429 Off-White Medium Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 9 in Length - 769799-04298
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Sterile Clothing -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Clothing Type Coveralls/Body Suit; Gown; Hood; Sleeves
Application Surgery
Industry Food; Labratory; Pharmaceutical/Medical
View Details