Microflex, Inc. Microflex CE4-313 White X-Small Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-03136 CE4-313-XS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The Microflex disposable cleanroom glove is made of nitrile, is packaged 100 gloves per polybag, 10 polybags per carton, comes in white and meets ASTM D 5712, FTMS 101-C 4046, IEST-RP-CC005.2, IEST-RP-CC005.3 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this SKU. The size for this product is X-Small. Features a clean room class rating of ISO Class 4.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The Microflex disposable cleanroom glove is made of nitrile, is packaged 100 gloves per polybag, 10 polybags per carton, comes in white and meets ASTM D 5712, FTMS 101-C 4046, IEST-RP-CC005.2, IEST-RP-CC005.3 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this SKU. The size for this product is X-Small. Features a clean room class rating of ISO Class 4.

Suppliers

Company
Product
Description
Supplier Links
Microflex CE4-313 White X-Small Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-03136 - 769799-03136 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex CE4-313 White X-Small Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-03136
769799-03136
Microflex CE4-313 White X-Small Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-03136 769799-03136
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The Microflex disposable cleanroom glove is made of nitrile, is packaged 100 gloves per polybag, 10 polybags per carton, comes in white and meets ASTM D 5712, FTMS 101-C 4046, IEST-RP-CC005.2, IEST-RP-CC005.3 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this SKU. The size for this product is X-Small. Features a clean room class rating of ISO Class 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The Microflex disposable cleanroom glove is made of nitrile, is packaged 100 gloves per polybag, 10 polybags per carton, comes in white and meets ASTM D 5712, FTMS 101-C 4046, IEST-RP-CC005.2, IEST-RP-CC005.3 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this SKU. The size for this product is X-Small. Features a clean room class rating of ISO Class 4.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 769799-03136
Product Name Microflex CE4-313 White X-Small Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-03136
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Trousers - 107387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Pants
Material Cotton; Polyester; Polyester, Cotton
View Details
Gloves - 40042 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Clothing Type Gloves
Material Leather
View Details