Microflex, Inc. Microflex CE4-200 Off-White X-Small Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-02006 CE4-200-XS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 100 gloves per polybag, 10 polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.2, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is X-Small. Features a clean room class rating of ISO Class 4.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 100 gloves per polybag, 10 polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.2, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is X-Small. Features a clean room class rating of ISO Class 4.

Suppliers

Company
Product
Description
Supplier Links
Microflex CE4-200 Off-White X-Small Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-02006 - 769799-02006 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Microflex CE4-200 Off-White X-Small Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-02006
769799-02006
Microflex CE4-200 Off-White X-Small Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-02006 769799-02006
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 100 gloves per polybag, 10 polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.2, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is X-Small. Features a clean room class rating of ISO Class 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Microflex disposable cleanroom glove is made of latex, is packaged 100 gloves per polybag, 10 polybags per carton, comes in off-white and meets ASTM D 5712, IEST-RP-CC005.2, IEST-RP-CC005.3, ISO 2004 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this part. The size for this product is X-Small. Features a clean room class rating of ISO Class 4.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 769799-02006
Product Name Microflex CE4-200 Off-White X-Small Latex Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 769799-02006
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products