Microelectrodes, Inc. Dip-type Reference Electrode with Glass Barrel and Fiber Junction

Description
These electrodes are designed for use with any pH or ion-selective electrode.  They utilize Ag-AgCl internal reference electrodes with 3M KCl filling solution.  They may be used for many weeks before refilling is required.  Each reference electrode includes 2 reference barrels and a bottle of 3M KCl.
Description
These electrodes are designed for use with any pH or ion-selective electrode.  They utilize Ag-AgCl internal reference electrodes with 3M KCl filling solution.  They may be used for many weeks before refilling is required.  Each reference electrode includes 2 reference barrels and a bottle of 3M KCl.

Suppliers

Company
Product
Description
Supplier Links
Dip-type Reference Electrode with Glass Barrel and Fiber Junction -  - Microelectrodes, Inc.
Bedford, NH, USA
Dip-type Reference Electrode with Glass Barrel and Fiber Junction
Dip-type Reference Electrode with Glass Barrel and Fiber Junction
These electrodes are designed for use with any pH or ion-selective electrode.  They utilize Ag-AgCl internal reference electrodes with 3M KCl filling solution.  They may be used for many weeks before refilling is required.  Each reference electrode includes 2 reference barrels and a bottle of 3M KCl.

These electrodes are designed for use with any pH or ion-selective electrode.  They utilize Ag-AgCl internal reference electrodes with 3M KCl filling solution.  They may be used for many weeks before refilling is required.  Each reference electrode includes 2 reference barrels and a bottle of 3M KCl.

Supplier's Site

Technical Specifications

  Microelectrodes, Inc.
Product Category pH Electrodes
Product Name Dip-type Reference Electrode with Glass Barrel and Fiber Junction
Reference Solution Options Refillable
Junction Type Single Junction
Mounting Options Hand Held or Portable
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Food pH Meter - PCE-228M - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor; Food / Sanitary
View Details
pH Sensor Double Pore Slim - 238418 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
dAg ring electrode - 6.00402.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
PH Multi-Parameter Transmitter - SMARTPAT Series - KROHNE Messtechnik
Specs
Electrode Configuration Combination
Junction Type Single Junction (optional feature); Double Junction (optional feature)
Mounting Options In-Line (Insertion)
View Details