Manufacturer: Microchip Technology
Win Source Part Number: 812668-ZL30146GGG
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 622.08MHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Ethernet, SONET/SDH, Telecom
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-CABGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-BGA
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Part Number Series: ZL30146
IC SYNCHRONIZER ETH 64CABGA Product overview: ZL30146GGG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30146GGG can be used for catalog matching and distributor lookup.
IC SYNCHRONIZER ETH 64CABGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 812668-ZL30146GGG | 763-ZL30146GGG | ZL30146GGG |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ZL30146GGG | Clock and Timing IC | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |