Microchip Technology, Inc. Clock/Timing - Clock/Timing - Application Specific - ZL30143GGG ZL30143GGG

Description
Manufacturer: Microchip Technology Win Source Part Number: 810196-ZL30143GGG Packaging: Tray Mounting Style: SMD Frequency - Max: 622.08MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum Part Status: Obsolete (End Of Life) Supplier Device Package: 100-CABGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-FBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Part Number Series: ZL30143
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 810196-ZL30143GGG Packaging: Tray Mounting Style: SMD Frequency - Max: 622.08MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum Part Status: Obsolete (End Of Life) Supplier Device Package: 100-CABGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-FBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Part Number Series: ZL30143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ZL30143GGG - 810196-ZL30143GGG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30143GGG
810196-ZL30143GGG
Clock/Timing - Clock/Timing - Application Specific - ZL30143GGG 810196-ZL30143GGG
Manufacturer: Microchip Technology Win Source Part Number: 810196-ZL30143GGG Packaging: Tray Mounting Style: SMD Frequency - Max: 622.08MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum Part Status: Obsolete (End Of Life) Supplier Device Package: 100-CABGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-FBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Part Number Series: ZL30143

Manufacturer: Microchip Technology
Win Source Part Number: 810196-ZL30143GGG
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 622.08MHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Ethernet, SONET/SDH, Stratum
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-CABGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-FBGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Part Number Series: ZL30143

Buy Now
Singapore, Singapore
Clock and Timing IC
763-ZL30143GGG
Clock and Timing IC 763-ZL30143GGG
IC SONET/SDH SYNCH 100LFBGA Product overview: ZL30143GGG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30143GGG can be used for catalog matching and distributor lookup.

IC SONET/SDH SYNCH 100LFBGA Product overview: ZL30143GGG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30143GGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - ZL30143GGG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ZL30143GGG
Clock/Timing - Application Specific ZL30143GGG
IC SONET/SDH SYNCH 100LFBGA

IC SONET/SDH SYNCH 100LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 810196-ZL30143GGG 763-ZL30143GGG ZL30143GGG
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30143GGG Clock and Timing IC Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A11070-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509APWRG4 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers