IC SYNCHRONIZER DPLL 64TQFP Product overview: ZL30109QDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30109QDG1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1282900-ZL30109QDG1
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 65.536MHz
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: DS-1, E-1
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: ZL30109
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 3.63V
IC SYNCHRONIZER DPLL 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-ZL30109QDG1 | 1282900-ZL30109QDG1 | ZL30109QDG1 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - ZL30109QDG1 | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | |
| Package Type | Tray | Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | |
| Frequency | 16.38 MHz | 65.54 MHz | 65.54 MHz |