Microchip Technology, Inc. Clock and Timing IC ZL30105QDG1

Description
IC PHASE LOCK LOOP DGTL 64TQFP Product overview: ZL30105QDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30105QDG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PHASE LOCK LOOP DGTL 64TQFP Product overview: ZL30105QDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30105QDG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-ZL30105QDG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-ZL30105QDG1
Clock and Timing IC 763-ZL30105QDG1
IC PHASE LOCK LOOP DGTL 64TQFP Product overview: ZL30105QDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30105QDG1 can be used for catalog matching and distributor lookup.

IC PHASE LOCK LOOP DGTL 64TQFP Product overview: ZL30105QDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30105QDG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30105QDG1
1282896-ZL30105QDG1
Clock/Timing - Clock/Timing - Application Specific - ZL30105QDG1 1282896-ZL30105QDG1
Manufacturer: Microchip Technology Win Source Part Number: 1282896-ZL30105QDG1 Packaging: Tray Mounting Style: SMD Frequency - Max: 65.536MHz Input: Clock, Crystal Output: Clock PLL: Yes Main Purpose: T1/E1 Family Name: ZL30105 Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 64-TQFP Alternative Parts (Cross-Reference): ZL30105QDG; Introduction Date: June 02, 2004 ECCN: EAR99 Country of Origin: Malaysia Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ZL30105 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 3.63V

Manufacturer: Microchip Technology
Win Source Part Number: 1282896-ZL30105QDG1
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 65.536MHz
Input: Clock, Crystal
Output: Clock
PLL: Yes
Main Purpose: T1/E1
Family Name: ZL30105
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 64-TQFP
Alternative Parts (Cross-Reference): ZL30105QDG;
Introduction Date: June 02, 2004
ECCN: EAR99
Country of Origin: Malaysia
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ZL30105
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 3.63V

Buy Now Datasheet
Clock/Timing - Application Specific - ZL30105QDG1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ZL30105QDG1
Clock/Timing - Application Specific ZL30105QDG1
IC PHASE LOCK LOOP DGTL 64TQFP

IC PHASE LOCK LOOP DGTL 64TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 763-ZL30105QDG1 1282896-ZL30105QDG1 ZL30105QDG1
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ZL30105QDG1 Clock/Timing - Application Specific
Bus Interface Clock Clock
Package Type Tray Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Frequency 65.54 MHz 65.54 MHz 65.54 MHz
Unlock Full Specs
to access all available technical data