Manufacturer: Microchip Technology
Win Source Part Number: 1282892-ZL30100QDG1
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 65.536MHz
Input: Clock, Crystal
Output: Clock
PLL: Yes
Main Purpose: T1/E1
Family Name: ZL30100
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 64-TQFP
Introduction Date: April 08, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: ZL30100
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 3.63V
IC SYNCHRONIZER T1/E1 64TQFP Product overview: ZL30100QDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30100QDG1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 1282892-ZL30100QDG1 | 763-ZL30100QDG1 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ZL30100QDG1 | Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | Clock | Clock |
| Package Type | Surface Mount | Tray |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts |