Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221718-WS512K32V-20
Operating Supply Voltage: 5 V
Number of Elements: 4
Access Time: 20 ns
Number of Pins: 68
Categories: Custom Parts
Case / Package: Module
Alternative Parts (Cross-Reference): WS512K32V20G2UIA;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1221718-WS512K32V-20G2UIA |
| Product Name | Custom Parts - Custom Parts (U - Z) - WS512K32V-20G2UIA |