Microchip Technology, Inc. 400 MHZ Embedded Microcontroller MCU WP32C2W6NFEI-400B2

Description
WP3 2C2W6 400 MHZ, LF BALLS, PBF Product overview: WP32C2W6NFEI-400B2 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 400 MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP32C2W6NFEI-400 B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WP3 2C2W6 400 MHZ, LF BALLS, PBF Product overview: WP32C2W6NFEI-400B2 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 400 MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP32C2W6NFEI-400 B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 MHZ Embedded Microcontroller MCU - 769-WP32C2W6NFEI-400B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 MHZ Embedded Microcontroller MCU
769-WP32C2W6NFEI-400B2
400 MHZ Embedded Microcontroller MCU 769-WP32C2W6NFEI-400B2
WP3 2C2W6 400 MHZ, LF BALLS, PBF Product overview: WP32C2W6NFEI-400B2 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 400 MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP32C2W6NFEI-400 B2 can be used for catalog matching and distributor lookup.

WP3 2C2W6 400 MHZ, LF BALLS, PBF Product overview: WP32C2W6NFEI-400B2 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 400 MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP32C2W6NFEI-400B2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1009514-WP32C2W6NFEI-400B2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1009514-WP32C2W6NFEI-400B2
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1009514-WP32C2W6NFEI-400B2
Win Source Part Number: 1009514-WP32C2W6NFEI -400B2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: MIPS32® 34Kc™ Package: Tray Applications: Network Processor Standard Package: 27 Mounting: SMD (SMT) Interface: I2C, RMII, UART Program Memory Type: SRAM Package / Case: 896-BGA, FCBGA Supplier Device Package: 896-FCBGA (31x31) Fake Threat In the Open Market: 61 pct. HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: WP32C2

Win Source Part Number: 1009514-WP32C2W6NFEI-400B2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: MIPS32® 34Kc™
Package: Tray
Applications: Network Processor
Standard Package: 27
Mounting: SMD (SMT)
Interface: I2C, RMII, UART
Program Memory Type: SRAM
Package / Case: 896-BGA, FCBGA
Supplier Device Package: 896-FCBGA (31x31)
Fake Threat In the Open Market: 61 pct.
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Base Product Number: WP32C2

Buy Now
Application Specific Microcontrollers - WP32C2W6NFEI-400B2-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
WP32C2W6NFEI-400B2-ND
Application Specific Microcontrollers WP32C2W6NFEI-400B2-ND
WP3 2C2W6 400 MHZ, LF BALLS, PBF

WP3 2C2W6 400 MHZ, LF BALLS, PBF

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - WP32C2W6NFEI-400B2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
WP32C2W6NFEI-400B2
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific WP32C2W6NFEI-400B2
WP3 2C2W6 400 MHZ, LF BALLS, PBF

WP3 2C2W6 400 MHZ, LF BALLS, PBF

Supplier's Site
Application Specific Microcontrollers - WP32C2W6NFEI-400B2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
WP32C2W6NFEI-400B2
Application Specific Microcontrollers WP32C2W6NFEI-400B2
WP3 2C2W6 400 MHZ, LF BALLS, PBF

WP3 2C2W6 400 MHZ, LF BALLS, PBF

Buy Now
Embedded - Microcontrollers - Application Specific - WP32C2W6NFEI-400B2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
WP32C2W6NFEI-400B2
Embedded - Microcontrollers - Application Specific WP32C2W6NFEI-400B2
WP3 2C2W6 400 MHZ, LF BALLS, PBF

WP3 2C2W6 400 MHZ, LF BALLS, PBF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-WP32C2W6NFEI-400B2 1009514-WP32C2W6NFEI-400B2 WP32C2W6NFEI-400B2-ND WP32C2W6NFEI-400B2 WP32C2W6NFEI-400B2 WP32C2W6NFEI-400B2
Product Name 400 MHZ Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Serial Interface I2C, RMII, UART I²C; UART; I2C, RMII, UART UART I²C; UART; I²C, RMII, UART
Package Type Other; Tray BGA; FCBGA; Other; 896-BGA, FCBGA BGA; Other; 896-BGA, FCBGA
ROM Type SRAM SRAM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details