Microchip Technology, Inc. Application Specific Microcontrollers WP32C2M6NHEI-400B2

Description
WP3 2C2M6 400MHZ,LF BALLS,PBFBUM
Request a Quote Datasheet
Description
WP3 2C2M6 400MHZ,LF BALLS,PBFBUM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - WP32C2M6NHEI-400B2-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
WP32C2M6NHEI-400B2-ND
Application Specific Microcontrollers WP32C2M6NHEI-400B2-ND
WP3 2C2M6 400MHZ,LF BALLS,PBFBUM

WP3 2C2M6 400MHZ,LF BALLS,PBFBUM

Buy Now Datasheet
400MHZ Embedded Microcontroller MCU - 769-WP32C2M6NHEI-400B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microcontroller MCU
769-WP32C2M6NHEI-400B2
400MHZ Embedded Microcontroller MCU 769-WP32C2M6NHEI-400B2
WP3 2C2M6 400MHZ,LF BALLS,PBFBUM Product overview: WP32C2M6NHEI-400B2 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 400MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP32C2M6NHEI-400 B2 can be used for catalog matching and distributor lookup.

WP3 2C2M6 400MHZ,LF BALLS,PBFBUM Product overview: WP32C2M6NHEI-400B2 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 400MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP32C2M6NHEI-400B2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1032561-WP32C2M6NHEI-400B2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1032561-WP32C2M6NHEI-400B2
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1032561-WP32C2M6NHEI-400B2
Win Source Part Number: 1032561-WP32C2M6NHEI -400B2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: MIPS32® 34Kc™ Package: Tray Applications: Network Processor Standard Package: 27 Mounting: SMD (SMT) Interface: I2C, RMII, UART Program Memory Type: SRAM Package / Case: 896-BGA, FCBGA Supplier Device Package: 896-FCBGA (31x31) Alternative Parts (Cross-Reference): WP32C2M6NHEI-400B2WP 32C2M6NHEI400B2; Fake Threat In the Open Market: 62 pct. HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: WP32C2

Win Source Part Number: 1032561-WP32C2M6NHEI-400B2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: MIPS32® 34Kc™
Package: Tray
Applications: Network Processor
Standard Package: 27
Mounting: SMD (SMT)
Interface: I2C, RMII, UART
Program Memory Type: SRAM
Package / Case: 896-BGA, FCBGA
Supplier Device Package: 896-FCBGA (31x31)
Alternative Parts (Cross-Reference): WP32C2M6NHEI-400B2WP32C2M6NHEI400B2;
Fake Threat In the Open Market: 62 pct.
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Base Product Number: WP32C2

Buy Now
Embedded - Microcontrollers - Application Specific - WP32C2M6NHEI-400B2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
WP32C2M6NHEI-400B2
Embedded - Microcontrollers - Application Specific WP32C2M6NHEI-400B2
WP3 2C2M6 400MHZ,LF BALLS,PBFBUM

WP3 2C2M6 400MHZ,LF BALLS,PBFBUM

Supplier's Site Datasheet
Application Specific Microcontrollers - WP32C2M6NHEI-400B2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
WP32C2M6NHEI-400B2
Application Specific Microcontrollers WP32C2M6NHEI-400B2
WP3 2C2M6 400MHZ,LF BALLS,PBFBUM

WP3 2C2M6 400MHZ,LF BALLS,PBFBUM

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - WP32C2M6NHEI-400B2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
WP32C2M6NHEI-400B2
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific WP32C2M6NHEI-400B2
WP3 2C2M6 400MHZ,LF BALLS,PBFBUM

WP3 2C2M6 400MHZ,LF BALLS,PBFBUM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number WP32C2M6NHEI-400B2-ND 769-WP32C2M6NHEI-400B2 1032561-WP32C2M6NHEI-400B2 WP32C2M6NHEI-400B2 WP32C2M6NHEI-400B2 WP32C2M6NHEI-400B2
Product Name Application Specific Microcontrollers 400MHZ Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
ROM Type SRAM SRAM
Serial Interface UART I2C, RMII, UART I²C; UART; I2C, RMII, UART I²C; UART; I²C, RMII, UART
Package Type BGA; FCBGA; Other; 896-BGA, FCBGA Other; Tray BGA; Other; 896-BGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - 64-2145PBF - Rochester Electronics
Infineon Technologies AG
View Details