Microchip Technology, Inc. 320MHZ Embedded Microcontroller MCU WP3161W6NFEI-320B1

Description
WINPATH3 SLB 161 320MHZ LF Product overview: WP3161W6NFEI-320B1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 320MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP3161W6NFEI-320 B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WINPATH3 SLB 161 320MHZ LF Product overview: WP3161W6NFEI-320B1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 320MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP3161W6NFEI-320 B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
320MHZ Embedded Microcontroller MCU - 769-WP3161W6NFEI-320B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MHZ Embedded Microcontroller MCU
769-WP3161W6NFEI-320B1
320MHZ Embedded Microcontroller MCU 769-WP3161W6NFEI-320B1
WINPATH3 SLB 161 320MHZ LF Product overview: WP3161W6NFEI-320B1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 320MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP3161W6NFEI-320 B1 can be used for catalog matching and distributor lookup.

WINPATH3 SLB 161 320MHZ LF Product overview: WP3161W6NFEI-320B1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 320MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP3161W6NFEI-320B1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - Application Specific - WP3161W6NFEI-320B1 - 812596-WP3161W6NFEI-320B1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - WP3161W6NFEI-320B1
812596-WP3161W6NFEI-320B1
Embedded - Embedded - Microcontrollers - Application Specific - WP3161W6NFEI-320B1 812596-WP3161W6NFEI-320B1
Manufacturer: Microchip Technology Win Source Part Number: 812596-WP3161W6NFEI- 320B1 Mounting Style: SMD Core Processor: MIPS32 34Kc Applications: Network Processor Interface: I2C, RMII, UART Program Memory Type: SRAM Supplier Device Package: 896-FCBGA (31x31) Manufacturer Package: 896-BGA, FCBGA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40

Manufacturer: Microchip Technology
Win Source Part Number: 812596-WP3161W6NFEI-320B1
Mounting Style: SMD
Core Processor: MIPS32 34Kc
Applications: Network Processor
Interface: I2C, RMII, UART
Program Memory Type: SRAM
Supplier Device Package: 896-FCBGA (31x31)
Manufacturer Package: 896-BGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40

Buy Now
Embedded - Microcontrollers - Application Specific - WP3161W6NFEI-320B1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
WP3161W6NFEI-320B1
Embedded - Microcontrollers - Application Specific WP3161W6NFEI-320B1
WINPATH3 SLB 161 320MHZ LF

WINPATH3 SLB 161 320MHZ LF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - WP3161W6NFEI-320B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
WP3161W6NFEI-320B1
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific WP3161W6NFEI-320B1
WINPATH3 SLB 161 320MHZ LF

WINPATH3 SLB 161 320MHZ LF

Supplier's Site
Application Specific Microcontrollers - WP3161W6NFEI-320B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
WP3161W6NFEI-320B1
Application Specific Microcontrollers WP3161W6NFEI-320B1
WINPATH3 SLB 161 320MHZ LF

WINPATH3 SLB 161 320MHZ LF

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-WP3161W6NFEI-320B1 812596-WP3161W6NFEI-320B1 WP3161W6NFEI-320B1 WP3161W6NFEI-320B1 WP3161W6NFEI-320B1
Product Name 320MHZ Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - Application Specific - WP3161W6NFEI-320B1 Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Serial Interface I2C, RMII, UART I²C; UART; I2C, RMII, UART I²C; UART; I²C, RMII, UART
Package Type Other; Tray BGA; Other; 672-BBGA
Pin Count 672
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details