Microchip Technology, Inc. Application Specific Microcontrollers WP3161W1EFEI-320B1

Description
WP3 SLB 161W1 320MHZ,LFBALLS,PBF
Request a Quote Datasheet
Description
WP3 SLB 161W1 320MHZ,LFBALLS,PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - WP3161W1EFEI-320B1-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
WP3161W1EFEI-320B1-ND
Application Specific Microcontrollers WP3161W1EFEI-320B1-ND
WP3 SLB 161W1 320MHZ,LFBALLS,PBF

WP3 SLB 161W1 320MHZ,LFBALLS,PBF

Buy Now Datasheet
320MHZ Embedded Microcontroller MCU - 769-WP3161W1EFEI-320B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MHZ Embedded Microcontroller MCU
769-WP3161W1EFEI-320B1
320MHZ Embedded Microcontroller MCU 769-WP3161W1EFEI-320B1
WP3 SLB 161W1 320MHZ,LFBALLS,PBF Product overview: WP3161W1EFEI-320B1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 320MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP3161W1EFEI-320 B1 can be used for catalog matching and distributor lookup.

WP3 SLB 161W1 320MHZ,LFBALLS,PBF Product overview: WP3161W1EFEI-320B1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 320MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WP3161W1EFEI-320B1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1104719-WP3161W1EFEI-320B1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1104719-WP3161W1EFEI-320B1
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1104719-WP3161W1EFEI-320B1
Win Source Part Number: 1104719-WP3161W1EFEI -320B1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: MIPS32® 34Kc™ Package: Tray Applications: Network Processor Standard Package: 40 Mounting: SMD (SMT) Interface: I2C, RMII, UART Program Memory Type: SRAM Package / Case: 896-BGA, FCBGA Supplier Device Package: 896-FCBGA (31x31) Fake Threat In the Open Market: 53 pct. HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: WP3161

Win Source Part Number: 1104719-WP3161W1EFEI-320B1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: MIPS32® 34Kc™
Package: Tray
Applications: Network Processor
Standard Package: 40
Mounting: SMD (SMT)
Interface: I2C, RMII, UART
Program Memory Type: SRAM
Package / Case: 896-BGA, FCBGA
Supplier Device Package: 896-FCBGA (31x31)
Fake Threat In the Open Market: 53 pct.
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Base Product Number: WP3161

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - WP3161W1EFEI-320B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
WP3161W1EFEI-320B1
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific WP3161W1EFEI-320B1
WP3 SLB 161W1 320MHZ,LFBALLS,PBF

WP3 SLB 161W1 320MHZ,LFBALLS,PBF

Supplier's Site
Application Specific Microcontrollers - WP3161W1EFEI-320B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
WP3161W1EFEI-320B1
Application Specific Microcontrollers WP3161W1EFEI-320B1
WP3 SLB 161W1 320MHZ,LFBALLS,PBF

WP3 SLB 161W1 320MHZ,LFBALLS,PBF

Buy Now
Embedded - Microcontrollers - Application Specific - WP3161W1EFEI-320B1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
WP3161W1EFEI-320B1
Embedded - Microcontrollers - Application Specific WP3161W1EFEI-320B1
WP3 SLB 161W1 320MHZ,LFBALLS,PBF

WP3 SLB 161W1 320MHZ,LFBALLS,PBF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number WP3161W1EFEI-320B1-ND 769-WP3161W1EFEI-320B1 1104719-WP3161W1EFEI-320B1 WP3161W1EFEI-320B1 WP3161W1EFEI-320B1 WP3161W1EFEI-320B1
Product Name Application Specific Microcontrollers 320MHZ Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
ROM Type SRAM SRAM
Serial Interface UART I2C, RMII, UART I²C; UART; I2C, RMII, UART I²C; UART; I²C, RMII, UART
Package Type BGA; FCBGA; Other; 896-BGA, FCBGA Other; Tray BGA; Other; 896-BGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers