Microchip Technology, Inc. Standalone Wi-Fi MCU module WFI32E01UE

Description
WFI32E01UE is a standalone and fully certified Wi-Fi module supporting 2.4 GHz 802.11 b/g/n radio modes. Specially designed for industrial IoT applications, WFI32E01UE contains the PIC32MZW1 series Wi-Fi SoC, which is a 200MHz high performance MCU with industrial leading Wi-Fi connectivity and rich peripheral options. PIC32MZW1 has 1MB embedded flash and 256KB SRAM, empowering embedded designers to rapidly build complex IoT software covering WLAN, TCP/IP stack, RTOS, Cloud connectivity, and application. Various types of peripherals, such as Ethernet, USB, ADC, CVD touch buttons, and CAN, make PIC32MZW1 a perfect system core to realize the most application features. WFI32E01UE has best-in-class WLAN functions covering the latest Wi-Fi security standard, Wi-Fi Protected Access 3 (WPA3) and all the general Wi-Fi functions like AP, STA, SoftAP, TLS, WPA/WAP2, etc). The software development of WFI32E01 module is supported in Microchip MPLAB and Microchip Harmony v3. WFI32E01UE module has the a u.FL connector. Microchip provides total 4 module variants under the same product family, visit the design center of PIC32MZ-W1 Wi-Fi® SoC and Module Family for more details. As a total system solution provider, Microchip offers a broad portfolio that simplifies IoT and IIoT systems when pairing the WFI32E01 module with other Microchip market-leading components, such as KSZ8081 family of Ethernet PHYs, MCP2542WFD family of CAN transceivers, and other Wireless Technologies: Bluetooth Low Energy (BLE), Long Range (LoRa®) and IEEE® 802.15.4. Additional Features MCU Features 200 MHz, MIPS32® M-Class Microprocessor Core 1MB Embedded Flash, 256KB SRAM (Program and Data), 64KB Data Buffer High performance peripheral set including full-speed USB, CAN, CAN-FD, 10/100 MAC, and high accuracy 12-bit dual ADCs. CVD Touch input 3xUART, I2C, 2xSPI Wi-Fi and Network Features Single-band 2.4GHz b/g/n Wi-Fi Security protocols supported: WPA/WPA2/WPA3 Personal, TLS, SSL Support AP, STA, SoftAP Optional Full Featured Hardware Crypto Accelerator Antenna Type: uFL Connector Other Features Certifications: FCC, ISED, CE, WFA (planned) 54-PIN SMD, 24.5 x 20.5 x 2.5 mm 3.0V to 3.6V, -40ºC to +85ºC
Datasheet
Description
WFI32E01UE is a standalone and fully certified Wi-Fi module supporting 2.4 GHz 802.11 b/g/n radio modes. Specially designed for industrial IoT applications, WFI32E01UE contains the PIC32MZW1 series Wi-Fi SoC, which is a 200MHz high performance MCU with industrial leading Wi-Fi connectivity and rich peripheral options. PIC32MZW1 has 1MB embedded flash and 256KB SRAM, empowering embedded designers to rapidly build complex IoT software covering WLAN, TCP/IP stack, RTOS, Cloud connectivity, and application. Various types of peripherals, such as Ethernet, USB, ADC, CVD touch buttons, and CAN, make PIC32MZW1 a perfect system core to realize the most application features. WFI32E01UE has best-in-class WLAN functions covering the latest Wi-Fi security standard, Wi-Fi Protected Access 3 (WPA3) and all the general Wi-Fi functions like AP, STA, SoftAP, TLS, WPA/WAP2, etc). The software development of WFI32E01 module is supported in Microchip MPLAB and Microchip Harmony v3. WFI32E01UE module has the a u.FL connector. Microchip provides total 4 module variants under the same product family, visit the design center of PIC32MZ-W1 Wi-Fi® SoC and Module Family for more details. As a total system solution provider, Microchip offers a broad portfolio that simplifies IoT and IIoT systems when pairing the WFI32E01 module with other Microchip market-leading components, such as KSZ8081 family of Ethernet PHYs, MCP2542WFD family of CAN transceivers, and other Wireless Technologies: Bluetooth Low Energy (BLE), Long Range (LoRa®) and IEEE® 802.15.4. Additional Features MCU Features 200 MHz, MIPS32® M-Class Microprocessor Core 1MB Embedded Flash, 256KB SRAM (Program and Data), 64KB Data Buffer High performance peripheral set including full-speed USB, CAN, CAN-FD, 10/100 MAC, and high accuracy 12-bit dual ADCs. CVD Touch input 3xUART, I2C, 2xSPI Wi-Fi and Network Features Single-band 2.4GHz b/g/n Wi-Fi Security protocols supported: WPA/WPA2/WPA3 Personal, TLS, SSL Support AP, STA, SoftAP Optional Full Featured Hardware Crypto Accelerator Antenna Type: uFL Connector Other Features Certifications: FCC, ISED, CE, WFA (planned) 54-PIN SMD, 24.5 x 20.5 x 2.5 mm 3.0V to 3.6V, -40ºC to +85ºC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standalone Wi-Fi MCU module - WFI32E01UE - Microchip Technology, Inc.
Chandler, AZ, United States
Standalone Wi-Fi MCU module
WFI32E01UE
Standalone Wi-Fi MCU module WFI32E01UE
WFI32E01UE is a standalone and fully certified Wi-Fi module supporting 2.4 GHz 802.11 b/g/n radio modes. Specially designed for industrial IoT applications, WFI32E01UE contains the PIC32MZW1 series Wi-Fi SoC, which is a 200MHz high performance MCU with industrial leading Wi-Fi connectivity and rich peripheral options. PIC32MZW1 has 1MB embedded flash and 256KB SRAM, empowering embedded designers to rapidly build complex IoT software covering WLAN, TCP/IP stack, RTOS, Cloud connectivity, and application. Various types of peripherals, such as Ethernet, USB, ADC, CVD touch buttons, and CAN, make PIC32MZW1 a perfect system core to realize the most application features. WFI32E01UE has best-in-class WLAN functions covering the latest Wi-Fi security standard, Wi-Fi Protected Access 3 (WPA3) and all the general Wi-Fi functions like AP, STA, SoftAP, TLS, WPA/WAP2, etc). The software development of WFI32E01 module is supported in Microchip MPLAB and Microchip Harmony v3. WFI32E01UE module has the a u.FL connector. Microchip provides total 4 module variants under the same product family, visit the design center of PIC32MZ-W1 Wi-Fi® SoC and Module Family for more details. As a total system solution provider, Microchip offers a broad portfolio that simplifies IoT and IIoT systems when pairing the WFI32E01 module with other Microchip market-leading components, such as KSZ8081 family of Ethernet PHYs, MCP2542WFD family of CAN transceivers, and other Wireless Technologies: Bluetooth Low Energy (BLE), Long Range (LoRa®) and IEEE® 802.15.4. Additional Features MCU Features 200 MHz, MIPS32® M-Class Microprocessor Core 1MB Embedded Flash, 256KB SRAM (Program and Data), 64KB Data Buffer High performance peripheral set including full-speed USB, CAN, CAN-FD, 10/100 MAC, and high accuracy 12-bit dual ADCs. CVD Touch input 3xUART, I2C, 2xSPI Wi-Fi and Network Features Single-band 2.4GHz b/g/n Wi-Fi Security protocols supported: WPA/WPA2/WPA3 Personal, TLS, SSL Support AP, STA, SoftAP Optional Full Featured Hardware Crypto Accelerator Antenna Type: uFL Connector Other Features Certifications: FCC, ISED, CE, WFA (planned) 54-PIN SMD, 24.5 x 20.5 x 2.5 mm 3.0V to 3.6V, -40ºC to +85ºC

WFI32E01UE is a standalone and fully certified Wi-Fi module supporting 2.4 GHz 802.11 b/g/n radio modes. Specially designed for industrial IoT applications, WFI32E01UE contains the PIC32MZW1 series Wi-Fi SoC, which is a 200MHz high performance MCU with industrial leading Wi-Fi connectivity and rich peripheral options. PIC32MZW1 has 1MB embedded flash and 256KB SRAM, empowering embedded designers to rapidly build complex IoT software covering WLAN, TCP/IP stack, RTOS, Cloud connectivity, and application. Various types of peripherals, such as Ethernet, USB, ADC, CVD touch buttons, and CAN, make PIC32MZW1 a perfect system core to realize the most application features.

WFI32E01UE has best-in-class WLAN functions covering the latest Wi-Fi security standard, Wi-Fi Protected Access 3 (WPA3) and all the general Wi-Fi functions like AP, STA, SoftAP, TLS, WPA/WAP2, etc). The software development of WFI32E01 module is supported in Microchip MPLAB and Microchip Harmony v3.

WFI32E01UE module has the a u.FL connector. Microchip provides total 4 module variants under the same product family, visit the design center of PIC32MZ-W1 Wi-Fi® SoC and Module Family for more details.

As a total system solution provider, Microchip offers a broad portfolio that simplifies IoT and IIoT systems when pairing the WFI32E01 module with other Microchip market-leading components, such as KSZ8081 family of Ethernet PHYs, MCP2542WFD family of CAN transceivers, and other Wireless Technologies: Bluetooth Low Energy (BLE), Long Range (LoRa®) and IEEE® 802.15.4.

Additional Features

  • MCU Features
    • 200 MHz, MIPS32® M-Class Microprocessor Core
    • 1MB Embedded Flash, 256KB SRAM (Program and Data), 64KB Data Buffer
    • High performance peripheral set including full-speed USB, CAN, CAN-FD, 10/100 MAC, and high accuracy 12-bit dual ADCs.
    • CVD Touch input
    • 3xUART, I2C, 2xSPI
  • Wi-Fi and Network Features
    • Single-band 2.4GHz b/g/n
    • Wi-Fi Security protocols supported: WPA/WPA2/WPA3 Personal, TLS, SSL
    • Support AP, STA, SoftAP
    • Optional Full Featured Hardware Crypto Accelerator
    • Antenna Type: uFL Connector
  • Other Features
    • Certifications: FCC, ISED, CE, WFA (planned)
    • 54-PIN SMD, 24.5 x 20.5 x 2.5 mm
    • 3.0V to 3.6V, -40ºC to +85ºC
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number WFI32E01UE
Product Name Standalone Wi-Fi MCU module
Serial Interface I²C; SPI; UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details