Microchip Technology, Inc. Crystals VXM7-9032-25M0000000

Description
25MHz ±20ppm Crystal 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 150-VXM7-9032-25M0000000TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 60 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 150-VXM7-9032-25M0000000DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 60 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 150-VXM7-9032-25M0000000CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 60 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ SMD

CRYSTAL 25.0000MHZ SMD

Supplier's Site
CRYSTAL 25.0000MHZ SMD

CRYSTAL 25.0000MHZ SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals
Product Number 150-VXM7-9032-25M0000000TR-ND VXM7-9032-25M0000000 VXM7-9032-25M0000000
Product Name Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5G3X-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-26.000-10-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM8VT1A0332.768KHZ6.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details