Microchip Technology, Inc. Crystals VXM7-1KE-10-49M1520000TR

Description
CRYSTAL SMD, 3.2X2.5MM, +/-50PPM
Description
CRYSTAL SMD, 3.2X2.5MM, +/-50PPM

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL SMD, 3.2X2.5MM, +/-50PPM

CRYSTAL SMD, 3.2X2.5MM, +/-50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number VXM7-1KE-10-49M1520000TR
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Units - 8136031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details