Microchip Technology, Inc. Crystals VXM7-1362-50M0000000

Description
50MHz ±20ppm Crystal 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±20ppm Crystal 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 150-VXM7-1362-50M0000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±20ppm Crystal 40 Ohms 4-SMD, No Lead

50MHz ±20ppm Crystal 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 50.0000MHZ SMD

CRYSTAL 50.0000MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 150-VXM7-1362-50M0000000-ND VXM7-1362-50M0000000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-115.2-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.52 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
32.768 kHz Tuning Fork Crystal (Through-Hole) - DS10 - Micro Crystal AG
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details