Microchip Technology, Inc. Crystals VXM5-1E1-25M0000000

Description
SMT XTAL +/-20PPM
Description
SMT XTAL +/-20PPM

Suppliers

Company
Product
Description
Supplier Links
SMT XTAL +/-20PPM

SMT XTAL +/-20PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number VXM5-1E1-25M0000000
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC516TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Oscillators - 7960570 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details