Microchip Technology, Inc. Crystals VXM1-9003-12M0000000TR

Description
12MHz ±20ppm Crystal 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 150-VXM1-9003-12M0000000TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 100 Ohms 2-SMD, No Lead

12MHz ±20ppm Crystal 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 150-VXM1-9003-12M0000000TRCT-ND - DigiKey
Thief River Falls, MN, United States
12MHZ SMD CRYSTAL 5.0X3.2MM

12MHZ SMD CRYSTAL 5.0X3.2MM

Buy Now Datasheet
Crystals - 150-VXM1-9003-12M0000000TRDKR-ND - DigiKey
Thief River Falls, MN, United States
12MHZ SMD CRYSTAL 5.0X3.2MM

12MHZ SMD CRYSTAL 5.0X3.2MM

Buy Now Datasheet
12MHZ SMD CRYSTAL 5.0X3.2MM

12MHZ SMD CRYSTAL 5.0X3.2MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 150-VXM1-9003-12M0000000TR-ND VXM1-9003-12M0000000TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-CD-0330-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6720365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details