MICROCHIP TECHNOLOGY, INC.
VXB2-9003-20M0000000TR -- CRYSTALS
Microchip Technology, Inc.
Crystals
VXB2-9003-20M0000000TR
Description
VXB2-9003-20M0000000
TR
-
Acme Chip Technology Co., Limited
Description
VXB2-9003-20M0000000
TR
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
VXB2-9003-20M0000000TR |
|
Product Name
|
Crystals |
|
Package / Form Factor
|
Surface Mount; Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Smd
Features / Standards
RoHS
Frequency Stability
30 ppm
View Details
Package / Form Factor
Through Hole Crystals
Features / Standards
RoHS
Frequency
12.29 MHz
View Details
2 suppliers
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
16 MHz
Load Capacitance
8 pF
View Details
Interquip Electronics Co., Ltd.
Package / Form Factor
2.0 x 1.6mm
Features / Standards
RoHS; Lead-Free
Frequency
16 to 96 MHz
View Details