MICROCHIP TECHNOLOGY, INC.
VXB2-1F4-24M0000000 -- CRYSTALS
Microchip Technology, Inc.
Crystals
VXB2-1F4-24M0000000
Description
SMT XTAL +/-25PPM
-
Acme Chip Technology Co., Limited
Description
SMT XTAL +/-25PPM
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
VXB2-1F4-24M0000000 |
|
Product Name
|
Crystals |
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability
50 ppm
Load Capacitance
18 pF
View Details
Package / Form Factor
Pdip
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Frequency Stability
20 ppm
Load Capacitance
12.5 pF
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
Load Capacitance
15 pF
View Details