Microchip Technology, Inc. Crystals VXB2-1D4-24M0000000

Description
VXB2-1D4-24M0000000
Description
VXB2-1D4-24M0000000

Suppliers

Company
Product
Description
Supplier Links
VXB2-1D4-24M0000000

VXB2-1D4-24M0000000

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number VXB2-1D4-24M0000000
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 1734314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details