Microchip Technology, Inc. Crystals, Oscillators, Resonators - Crystals VXB1-1B4-25M0000000

Description
Win Source Part Number: 1349840-VXB1-1B4-25M 0000000 Category: Crystals, Oscillators, Resonators - Crystals Series: * Package: Tape & Reel Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Microchip Technology
Request a Quote Datasheet
Description
Win Source Part Number: 1349840-VXB1-1B4-25M 0000000 Category: Crystals, Oscillators, Resonators - Crystals Series: * Package: Tape & Reel Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1349840-VXB1-1B4-25M0000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1349840-VXB1-1B4-25M0000000
Crystals, Oscillators, Resonators - Crystals 1349840-VXB1-1B4-25M0000000
Win Source Part Number: 1349840-VXB1-1B4-25M 0000000 Category: Crystals, Oscillators, Resonators - Crystals Series: * Package: Tape & Reel Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Microchip Technology

Win Source Part Number: 1349840-VXB1-1B4-25M0000000
Category: Crystals, Oscillators, Resonators - Crystals
Series: *
Package: Tape & Reel
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Microchip Technology

Buy Now Datasheet
VXB1-1B4-25M0000000

VXB1-1B4-25M0000000

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals
Product Number 1349840-VXB1-1B4-25M0000000 VXB1-1B4-25M0000000
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1366496-SIT9121AI-2C3-33E125.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 125 MHz
View Details
3 suppliers
Oscillators - 296-47077-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S733025-2.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 2 MHz
Frequency Stability 25 ppm
View Details