Microchip Technology, Inc. Crystals VXA4-1D2-9M60000000

Description
VXA4-1D2-9M60000000
Description
VXA4-1D2-9M60000000

Suppliers

Company
Product
Description
Supplier Links
VXA4-1D2-9M60000000

VXA4-1D2-9M60000000

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number VXA4-1D2-9M60000000
Product Name Crystals
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33B2-CTN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillators - 7960489P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 7.37 MHz
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details