Microchip Technology, Inc. Crystals, Oscillators, Resonators - Crystals VXA4-1D2-8M00000000

Description
Win Source Part Number: 1338054-VXA4-1D2-8M0 0000000 Category: Crystals, Oscillators, Resonators - Crystals Series: * Package: Bag Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Microchip Technology
Request a Quote Datasheet
Description
Win Source Part Number: 1338054-VXA4-1D2-8M0 0000000 Category: Crystals, Oscillators, Resonators - Crystals Series: * Package: Bag Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1338054-VXA4-1D2-8M00000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1338054-VXA4-1D2-8M00000000
Crystals, Oscillators, Resonators - Crystals 1338054-VXA4-1D2-8M00000000
Win Source Part Number: 1338054-VXA4-1D2-8M0 0000000 Category: Crystals, Oscillators, Resonators - Crystals Series: * Package: Bag Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Microchip Technology

Win Source Part Number: 1338054-VXA4-1D2-8M00000000
Category: Crystals, Oscillators, Resonators - Crystals
Series: *
Package: Bag
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Microchip Technology

Buy Now Datasheet
VXA4-1D2-8M00000000

VXA4-1D2-8M00000000

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Crystals
Product Number 1338054-VXA4-1D2-8M00000000 VXA4-1D2-8M00000000
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF327FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - X105-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details